Vishay Precision Group -30V -60A MOSFET Transistor SI7145DP-T1-GE3

Description
P-CH MOSFET, -30V, -60A, 2.6mR, PowerPAK SO Product overview: SI7145DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7145DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, -30V, -60A, 2.6mR, PowerPAK SO Product overview: SI7145DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7145DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -60A MOSFET Transistor
278-SI7145DP-T1-GE3
-30V -60A MOSFET Transistor 278-SI7145DP-T1-GE3
P-CH MOSFET, -30V, -60A, 2.6mR, PowerPAK SO Product overview: SI7145DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7145DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, -60A, 2.6mR, PowerPAK SO Product overview: SI7145DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7145DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7145DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7145DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7145DP-T1-GE3DKR-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7145DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7145DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7145DP-T1-GE3CT-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7145DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7145DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7145DP-T1-GE3TR-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7145DP-T1-GE3 - 1096140-SI7145DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7145DP-T1-GE3
1096140-SI7145DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7145DP-T1-GE3 1096140-SI7145DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096140-SI7145DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 413nC @ 10V Max Input Capacitance: 15660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096140-SI7145DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 413nC @ 10V
Max Input Capacitance: 15660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK SO-8

MOSFET -30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet Transistor; Channel Type Vishay - 63R6006 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Vishay
63R6006
Mosfet Transistor; Channel Type Vishay 63R6006
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, Full Reel; Channel Type Vishay - 15R5177 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Vishay
15R5177
Mosfet Transistor, Full Reel; Channel Type Vishay 15R5177
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7145DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7145DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7145DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7145DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7145DP-T1-GE3
Single FETs, MOSFETs SI7145DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7145DP-T1-GE3 SI7145DP-T1-GE3DKR-ND 1096140-SI7145DP-T1-GE3 SI7145DP-T1-GE3 63R6006 15R5177 SI7145DP-T1-GE3 SI7145DP-T1-GE3
Product Name -30V -60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7145DP-T1-GE3 MOSFET Mosfet Transistor; Channel Type Vishay Mosfet Transistor, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data