Vishay Precision Group MOSFETs SI7143DP-T1-GE3

Description
P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V
Request a Quote Datasheet
Description
P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807905P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807905P
MOSFETs 1807905P
P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

Supplier's Site
MOSFETs - 1807905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807905
MOSFETs 1807905
P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

Supplier's Site
MOSFETs - 1807311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807311
MOSFETs 1807311
P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

P-Ch PowerPAK SO-8 BWL 30V 10mohm @ 10V

Supplier's Site
Singapore, Singapore
30V 35A MOSFET Transistor
278-SI7143DP-T1-GE3
30V 35A MOSFET Transistor 278-SI7143DP-T1-GE3
MOSFET 30V 35A P-CH MOSFET Product overview: SI7143DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7143DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 30V 35A P-CH MOSFET Product overview: SI7143DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7143DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7143DP-T1-GE3 - 1096139-SI7143DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7143DP-T1-GE3
1096139-SI7143DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7143DP-T1-GE3 1096139-SI7143DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096139-SI7143DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.2W (Ta), 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 2230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 16.1A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096139-SI7143DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 4.2W (Ta), 35.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 2230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 16.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI7143DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7143DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7143DP-T1-GE3DKR-ND
P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7143DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7143DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7143DP-T1-GE3TR-ND
P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7143DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7143DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7143DP-T1-GE3CT-ND
P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 35A (Tc) 4.2W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Mosfet, P-Ch, -30V, -35A, Powerpak So-8, Full Reel; Channel Type Vishay - 86R3923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -35A, Powerpak So-8, Full Reel; Channel Type Vishay
86R3923
Mosfet, P-Ch, -30V, -35A, Powerpak So-8, Full Reel; Channel Type Vishay 86R3923
MOSFET, P-CH, -30V, -35A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:35.7W RoHS Compliant: Yes

MOSFET, P-CH, -30V, -35A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:35.7W RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, -35A, Powerpak So-8; Transistor Polarity Vishay - 04X9767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -35A, Powerpak So-8; Transistor Polarity Vishay
04X9767
Mosfet, P Channel, -30V, -35A, Powerpak So-8; Transistor Polarity Vishay 04X9767
MOSFET, P CHANNEL, -30V, -35A, POWERPAK SO-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.0083ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -35A, POWERPAK SO-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.0083ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 30V, 35A, Powerpak So Rohs Compliant Vishay - 57AJ0458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 35A, Powerpak So Rohs Compliant Vishay
57AJ0458
Mosfet, P-Ch, 30V, 35A, Powerpak So Rohs Compliant Vishay 57AJ0458
MOSFET, P-CH, 30V, 35A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 35A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK SO-8

MOSFET -30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7143DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7143DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7143DP-T1-GE3
MOSFET P-CH 30V 35A PPAK SO-8

MOSFET P-CH 30V 35A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7143DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7143DP-T1-GE3
Single FETs, MOSFETs SI7143DP-T1-GE3
MOSFET P-CH 30V 35A PPAK SO-8

MOSFET P-CH 30V 35A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807905P 278-SI7143DP-T1-GE3 1096139-SI7143DP-T1-GE3 SI7143DP-T1-GE3DKR-ND 86R3923 04X9767 57AJ0458 SI7143DP-T1-GE3 SI7143DP-T1-GE3 SI7143DP-T1-GE3
Product Name MOSFETs 30V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7143DP-T1-GE3 Single FETs, MOSFETs Mosfet, P-Ch, -30V, -35A, Powerpak So-8, Full Reel; Channel Type Vishay Mosfet, P Channel, -30V, -35A, Powerpak So-8; Transistor Polarity Vishay Mosfet, P-Ch, 30V, 35A, Powerpak So Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 35700 milliwatts 4200 to 35700 milliwatts 35700 milliwatts 4200 milliwatts
TJ -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3; SO-8 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data