Vishay Precision Group 30V 22.4A MOSFET Transistor SI7139DP-T1-GE3

Description
Trans MOSFET P-CH 30V 22.4A 8-Pin PowerPAK SO T/R Product overview: SI7139DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7139DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 22.4A 8-Pin PowerPAK SO T/R Product overview: SI7139DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7139DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 22.4A MOSFET Transistor
278-SI7139DP-T1-GE3
30V 22.4A MOSFET Transistor 278-SI7139DP-T1-GE3
Trans MOSFET P-CH 30V 22.4A 8-Pin PowerPAK SO T/R Product overview: SI7139DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7139DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 22.4A 8-Pin PowerPAK SO T/R Product overview: SI7139DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7139DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807890
MOSFETs 1807890
Vishay SI7139DP-T1-GE3 MOSFET

Vishay SI7139DP-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 1807310 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807310
MOSFETs 1807310
Vishay SI7139DP-T1-GE3 MOSFET

Vishay SI7139DP-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 1807890P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807890P
MOSFETs 1807890P
Vishay SI7139DP-T1-GE3 MOSFET

Vishay SI7139DP-T1-GE3 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7139DP-T1-GE3 - 1096138-SI7139DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7139DP-T1-GE3
1096138-SI7139DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7139DP-T1-GE3 1096138-SI7139DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096138-SI7139DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 146nC @ 10V Max Input Capacitance: 4230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): BSC060P03NS3EGXT; BSC060P03NS3E G; BSC060P03NS3EGATMA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096138-SI7139DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 146nC @ 10V
Max Input Capacitance: 4230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): BSC060P03NS3EGXT; BSC060P03NS3E G; BSC060P03NS3EGATMA1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7139DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7139DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7139DP-T1-GE3TR-ND
P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7139DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7139DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7139DP-T1-GE3CT-ND
P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7139DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7139DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7139DP-T1-GE3DKR-ND
P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK SO-8

MOSFET -30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet Transistor, P Channel, -40 A, -30 V, 0.0074 Ohm, -4.5 V, -1.2 V Rohs Compliant Vishay - 97W2692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -40 A, -30 V, 0.0074 Ohm, -4.5 V, -1.2 V Rohs Compliant Vishay
97W2692
Mosfet Transistor, P Channel, -40 A, -30 V, 0.0074 Ohm, -4.5 V, -1.2 V Rohs Compliant Vishay 97W2692
MOSFET Transistor, P Channel, -40 A, -30 V, 0.0074 ohm, -4.5 V, -1.2 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -40 A, -30 V, 0.0074 ohm, -4.5 V, -1.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -40A, Powerpak So-8; Channel Type Vishay - 69W7221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -40A, Powerpak So-8; Channel Type Vishay
69W7221
Mosfet, P Channel, -30V, -40A, Powerpak So-8; Channel Type Vishay 69W7221
MOSFET, P CHANNEL, -30V, -40A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2VRoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -40A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2VRoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, -40A, Powerpak So-8, Full Reel; Channel Type Vishay - 86R3921 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -40A, Powerpak So-8, Full Reel; Channel Type Vishay
86R3921
Mosfet, P Channel, -30V, -40A, Powerpak So-8, Full Reel; Channel Type Vishay 86R3921
MOSFET, P CHANNEL, -30V, -40A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:48W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -40A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:48W RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 30V 40A P-CH MOSFET - 880-SI7139DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 40A P-CH MOSFET
880-SI7139DP-T1-GE3
MOSFET 30V 40A P-CH MOSFET 880-SI7139DP-T1-GE3
MOSFET 30V 40A P-CH MOSFET

MOSFET 30V 40A P-CH MOSFET

Supplier's Site
Single FETs, MOSFETs - SI7139DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7139DP-T1-GE3
Single FETs, MOSFETs SI7139DP-T1-GE3
MOSFET P-CH 30V 40A PPAK SO-8

MOSFET P-CH 30V 40A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7139DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7139DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7139DP-T1-GE3
MOSFET P-CH 30V 40A PPAK SO-8

MOSFET P-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7139DP-T1-GE3 1807890 1096138-SI7139DP-T1-GE3 SI7139DP-T1-GE3TR-ND SI7139DP-T1-GE3 97W2692 69W7221 86R3921 880-SI7139DP-T1-GE3 SI7139DP-T1-GE3 SI7139DP-T1-GE3
Product Name 30V 22.4A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7139DP-T1-GE3 Single FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, -40 A, -30 V, 0.0074 Ohm, -4.5 V, -1.2 V Rohs Compliant Vishay Mosfet, P Channel, -30V, -40A, Powerpak So-8; Channel Type Vishay Mosfet, P Channel, -30V, -40A, Powerpak So-8, Full Reel; Channel Type Vishay MOSFET 30V 40A P-CH MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 48000 milliwatts 5000 to 48000 milliwatts 48000 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3; SO-8 TO-3; SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
V(BR)DSS 30 volts -30 volts 30 volts
Unlock Full Specs
to access all available technical data