Vishay Precision Group SMD 20V 42A MOSFET Transistor SI7137DP-T1-GE3

Description
P-CH MOSFET 20V 42A 1.95mR Surface Mount Product overview: SI7137DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7137DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 42A 1.95mR Surface Mount Product overview: SI7137DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7137DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 42A MOSFET Transistor
278-SI7137DP-T1-GE3
SMD 20V 42A MOSFET Transistor 278-SI7137DP-T1-GE3
P-CH MOSFET 20V 42A 1.95mR Surface Mount Product overview: SI7137DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7137DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 42A 1.95mR Surface Mount Product overview: SI7137DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7137DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7137DP-T1-GE3 - 028607-SI7137DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7137DP-T1-GE3
028607-SI7137DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7137DP-T1-GE3 028607-SI7137DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028607-SI7137DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 585nC @ 10V Max Input Capacitance: 20000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.95 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028607-SI7137DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 585nC @ 10V
Max Input Capacitance: 20000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.95 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7137DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7137DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7137DP-T1-GE3TR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7137DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7137DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7137DP-T1-GE3DKR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7137DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7137DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7137DP-T1-GE3CT-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7137DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7137DP-T1-GE3
20V 60A 1.95mΩ@25A,10V 1.4V@250uA P Channel SOP-8 MOSFETs ROHS

20V 60A 1.95mΩ@25A,10V 1.4V@250uA P Channel SOP-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7137DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7137DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7137DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site
Mosfet Transistor, P Channel, -60 A, -20 V, 0.0016 Ohm, -10 V, -1.4 V Rohs Compliant Vishay - 97W2691 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -60 A, -20 V, 0.0016 Ohm, -10 V, -1.4 V Rohs Compliant Vishay
97W2691
Mosfet Transistor, P Channel, -60 A, -20 V, 0.0016 Ohm, -10 V, -1.4 V Rohs Compliant Vishay 97W2691
MOSFET Transistor, P Channel, -60 A, -20 V, 0.0016 ohm, -10 V, -1.4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -60 A, -20 V, 0.0016 ohm, -10 V, -1.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor; Channel Type Vishay - 63R6005 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Vishay
63R6005
Mosfet Transistor; Channel Type Vishay 63R6005
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Channel Type Vishay - 15R5175 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Vishay
15R5175
Mosfet Transistor, Full Reel; Channel Type Vishay 15R5175
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7137DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7137DP-T1-GE3
Single FETs, MOSFETs SI7137DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs PowerPAK SO-8

MOSFET -20V Vds 12V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7137DP-T1-GE3 028607-SI7137DP-T1-GE3 SI7137DP-T1-GE3TR-ND SI7137DP-T1-GE3 SI7137DP-T1-GE3 97W2691 63R6005 15R5175 SI7137DP-T1-GE3 SI7137DP-T1-GE3
Product Name SMD 20V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7137DP-T1-GE3 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -60 A, -20 V, 0.0016 Ohm, -10 V, -1.4 V Rohs Compliant Vishay Mosfet Transistor; Channel Type Vishay Mosfet Transistor, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts 20 volts
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data