MOSFET N-CH 20V 30A PPAK SO-8 Product overview: SI7136DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7136DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 794309-SI7136DP-T1-G
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Part Status: Obsolete(EOL)
Family Name: Si7136DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 78nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3380pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 5W (Ta), 39W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STL120NH02V; TPCA8011-H(T2LMU1Q; TPCA8011-H(T2LFD,Q; TPCA8011-H(Q);
Introduction Date: March 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
N-Channel 20V 30A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 20V 30A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-SI7136DP-T1-GE3 | 794309-SI7136DP-T1-GE3 | SI7136DP-T1-GE3-ND | SI7136DP-T1-GE3 |
| Product Name | 20V 30A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7136DP-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 5000 milliwatts | 5000 to 39000 milliwatts |