Vishay Precision Group -30V 60A SOIC MOSFET Transistor SI7135DP-T1-GE3

Description
P-CH MOSFET -30V, 3.9mR RdsOn, 60A ID, SOIC Product overview: SI7135DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7135DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -30V, 3.9mR RdsOn, 60A ID, SOIC Product overview: SI7135DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7135DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V 60A SOIC MOSFET Transistor
278-SI7135DP-T1-GE3
-30V 60A SOIC MOSFET Transistor 278-SI7135DP-T1-GE3
P-CH MOSFET -30V, 3.9mR RdsOn, 60A ID, SOIC Product overview: SI7135DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7135DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -30V, 3.9mR RdsOn, 60A ID, SOIC Product overview: SI7135DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7135DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7135DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7135DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7135DP-T1-GE3CT-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7135DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7135DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7135DP-T1-GE3DKR-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7135DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7135DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7135DP-T1-GE3TR-ND
P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7135DP-T1-GE3 - 1096135-SI7135DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7135DP-T1-GE3
1096135-SI7135DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7135DP-T1-GE3 1096135-SI7135DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096135-SI7135DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: Si7135DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 8650pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): uPA2739T1A-E2-AY; IRFH9310TR2PBF; RS1E220ATTB1; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096135-SI7135DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Family Name: Si7135DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 8650pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): uPA2739T1A-E2-AY; IRFH9310TR2PBF; RS1E220ATTB1;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay - 01AC5001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay
01AC5001
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay 01AC5001
MOSFET, P-CH, -30V, -60A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -60A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 60A, Soic, Full Reel; Channel Type Vishay - 16P3825 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 60A, Soic, Full Reel; Channel Type Vishay
16P3825
P Channel Mosfet, -30V, 60A, Soic, Full Reel; Channel Type Vishay 16P3825
P CHANNEL MOSFET, -30V, 60A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 60A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7135DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7135DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7135DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7135DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7135DP-T1-GE3
Single FETs, MOSFETs SI7135DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK SO-8

MOSFET -30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7135DP-T1-GE3 SI7135DP-T1-GE3CT-ND 1096135-SI7135DP-T1-GE3 01AC5001 16P3825 SI7135DP-T1-GE3 SI7135DP-T1-GE3 SI7135DP-T1-GE3
Product Name -30V 60A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7135DP-T1-GE3 Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay P Channel Mosfet, -30V, 60A, Soic, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data