Vishay Precision Group -30V 10.6A MOSFET Transistor SI7121DN-T1-GE3

Description
P-CH MOSFET -30V, 10.6A, 18mR, SMT Product overview: SI7121DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7121DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -30V, 10.6A, 18mR, SMT Product overview: SI7121DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7121DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V 10.6A MOSFET Transistor
278-SI7121DN-T1-GE3
-30V 10.6A MOSFET Transistor 278-SI7121DN-T1-GE3
P-CH MOSFET -30V, 10.6A, 18mR, SMT Product overview: SI7121DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7121DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -30V, 10.6A, 18mR, SMT Product overview: SI7121DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7121DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7121DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7121DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7121DN-T1-GE3CT-ND
P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7121DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7121DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7121DN-T1-GE3DKR-ND
P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7121DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7121DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7121DN-T1-GE3TR-ND
P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 16A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7121DN-T1-GE3 - 028604-SI7121DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7121DN-T1-GE3
028604-SI7121DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7121DN-T1-GE3 028604-SI7121DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028604-SI7121DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7121DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1960pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 18 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): MDV3605URH; BSZ180P03NS3EGXT; BSZ180P03NS3GXT; Introduction Date: March 09, 2005 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028604-SI7121DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: Si7121DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1960pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 18 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): MDV3605URH; BSZ180P03NS3EGXT; BSZ180P03NS3GXT;
Introduction Date: March 09, 2005
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8181380P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181380P
MOSFETs 8181380P
Trans MOSFET P-CH 30V 10.6An

Trans MOSFET P-CH 30V 10.6An

Supplier's Site
MOSFETs - 8181380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181380
MOSFETs 8181380
Trans MOSFET P-CH 30V 10.6An

Trans MOSFET P-CH 30V 10.6An

Supplier's Site
MOSFETs - 1708393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1708393
MOSFETs 1708393
Trans MOSFET P-CH 30V 10.6An

Trans MOSFET P-CH 30V 10.6An

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7121DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7121DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7121DN-T1-GE3
MOSFET P-CH 30V 16A PPAK1212-8

MOSFET P-CH 30V 16A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SI7121DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7121DN-T1-GE3
Single FETs, MOSFETs SI7121DN-T1-GE3
MOSFET P-CH 30V 16A PPAK1212-8

MOSFET P-CH 30V 16A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 16A 52W 1.8mohm @ 10V

MOSFET 30V 16A 52W 1.8mohm @ 10V

Buy Now Datasheet
Mosfet, P Channel, -30V, -16A, Powerpak-8; Channel Type Vishay - 11X2607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -16A, Powerpak-8; Channel Type Vishay
11X2607
Mosfet, P Channel, -30V, -16A, Powerpak-8; Channel Type Vishay 11X2607
MOSFET, P CHANNEL, -30V, -16A, POWERPAK-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -16A, POWERPAK-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
P Ch Mosfet, -30V, 16A, Powerpak, Full Reel; Channel Type Vishay - 16P3823 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -30V, 16A, Powerpak, Full Reel; Channel Type Vishay
16P3823
P Ch Mosfet, -30V, 16A, Powerpak, Full Reel; Channel Type Vishay 16P3823
P CH MOSFET, -30V, 16A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CH MOSFET, -30V, 16A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7121DN-T1-GE3 SI7121DN-T1-GE3CT-ND 028604-SI7121DN-T1-GE3 8181380P 8181380 SI7121DN-T1-GE3 SI7121DN-T1-GE3 SI7121DN-T1-GE3 11X2607 16P3823
Product Name -30V 10.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7121DN-T1-GE3 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P Channel, -30V, -16A, Powerpak-8; Channel Type Vishay P Ch Mosfet, -30V, 16A, Powerpak, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 52000 milliwatts 3700 to 52000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK 1212 Powerpak 1212 65 nC @ 10 V PowerPAK® 1212-8 TO-3 TO-3
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3007 - 1020708-AUIRF3007 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 200000 milliwatts
View Details
5 suppliers