MOSFET N-CH 60V 6.3A 1212-8 Product overview: SI7120DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7120DN-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1249402-SI7120DN-T1-
Series: TrenchFET
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK 1212-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.3A (Ta)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK 1212-8
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STL8N6F7; STL35N6F3; Si7120DN-E3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 6.3A 1212-8
MOSFET N-CH 60V 6.3A 1212-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI7120DN-T1-E3 | 1249402-SI7120DN-T1-E3 | SI7120DN-T1-E3 | SI7120DN-T1-E3 |
| Product Name | 60V 6.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7120DN-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3 | PowerPAK® 1212-8 | |
| Packing Method | Cut Tape (CT) | Cut Tape (CT),Digi-ReelR | ||
| PD | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |