Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7119DN-T1-E3 SI7119DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064548-SI7119DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 666pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064548-SI7119DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 666pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7119DN-T1-E3 - 064548-SI7119DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7119DN-T1-E3
064548-SI7119DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7119DN-T1-E3 064548-SI7119DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 064548-SI7119DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 666pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064548-SI7119DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 666pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7119DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7119DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7119DN-T1-E3DKR-ND
P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7119DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7119DN-T1-E3TR-ND
Single FETs, MOSFETs SI7119DN-T1-E3TR-ND
P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7119DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7119DN-T1-E3CT-ND
Single FETs, MOSFETs SI7119DN-T1-E3CT-ND
P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 200V 3.8A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
200V 1.2A MOSFET Transistor
278-SI7119DN-T1-E3
200V 1.2A MOSFET Transistor 278-SI7119DN-T1-E3
P-CH MOSFET 200V 1.2A 1.05R SMT Product overview: SI7119DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7119DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 200V 1.2A 1.05R SMT Product overview: SI7119DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7119DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7119DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7119DN-T1-E3
Single FETs, MOSFETs SI7119DN-T1-E3
MOSFET P-CH 200V 3.8A PPAK1212-8

MOSFET P-CH 200V 3.8A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7119DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7119DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7119DN-T1-E3
MOSFET P-CH 200V 3.8A PPAK1212-8

MOSFET P-CH 200V 3.8A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -200V Vds 20V Vgs PowerPAK 1212-8

MOSFET -200V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet, P Channel, -200V, -3.8A, Powerpak-8; Channel Type Vishay - 09X6443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -200V, -3.8A, Powerpak-8; Channel Type Vishay
09X6443
Mosfet, P Channel, -200V, -3.8A, Powerpak-8; Channel Type Vishay 09X6443
MOSFET, P CHANNEL, -200V, -3.8A, POWERPAK-8; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -200V, -3.8A, POWERPAK-8; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
P Ch Mosfet, -200V, 3.8A, Powerpak, Full Reel; Channel Type Vishay - 75M5535 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -200V, 3.8A, Powerpak, Full Reel; Channel Type Vishay
75M5535
P Ch Mosfet, -200V, 3.8A, Powerpak, Full Reel; Channel Type Vishay 75M5535
P CH MOSFET, -200V, 3.8A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

P CH MOSFET, -200V, 3.8A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064548-SI7119DN-T1-E3 SI7119DN-T1-E3DKR-ND 278-SI7119DN-T1-E3 SI7119DN-T1-E3 SI7119DN-T1-E3 SI7119DN-T1-E3 09X6443 75M5535
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7119DN-T1-E3 Single FETs, MOSFETs 200V 1.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Channel, -200V, -3.8A, Powerpak-8; Channel Type Vishay P Ch Mosfet, -200V, 3.8A, Powerpak, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 200 volts 200 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data