Vishay Precision Group Single FETs, MOSFETs SI7117DN-T1-GE3

Description
P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7117DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7117DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7117DN-T1-GE3DKR-ND
P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7117DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7117DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7117DN-T1-GE3TR-ND
P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7117DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7117DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7117DN-T1-GE3CT-ND
P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.17A (Tc) 3.2W (Ta), 12.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7117DN-T1-GE3 - 211662-SI7117DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7117DN-T1-GE3
211662-SI7117DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7117DN-T1-GE3 211662-SI7117DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211662-SI7117DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.2W (Ta), 12.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 211662-SI7117DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.2W (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.17A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
150V 1.1A MOSFET Transistor
2088-SI7117DN-T1-GE3
150V 1.1A MOSFET Transistor 2088-SI7117DN-T1-GE3
Trans MOSFET P-CH 150V 1.1A 8-Pin PowerPAK 1212 T/R Product overview: SI7117DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7117DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 150V 1.1A 8-Pin PowerPAK 1212 T/R Product overview: SI7117DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7117DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7117DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7117DN-T1-GE3
Single FETs, MOSFETs SI7117DN-T1-GE3
MOSFET P-CH 150V 2.17A PPAK

MOSFET P-CH 150V 2.17A PPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs PowerPAK 1212-8

MOSFET -150V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7117DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7117DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7117DN-T1-GE3
MOSFET P-CH 150V 2.17A PPAK

MOSFET P-CH 150V 2.17A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7117DN-T1-GE3DKR-ND 211662-SI7117DN-T1-GE3 2088-SI7117DN-T1-GE3 SI7117DN-T1-GE3 SI7117DN-T1-GE3 SI7117DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7117DN-T1-GE3 150V 1.1A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8
V(BR)DSS 150 volts 150 volts
PD 3200 to 12500 milliwatts 12500 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data