Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7116DN-T1-E3 SI7116DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028603-SI7116DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 16.4A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028603-SI7116DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 16.4A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7116DN-T1-E3 - 028603-SI7116DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7116DN-T1-E3
028603-SI7116DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7116DN-T1-E3 028603-SI7116DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028603-SI7116DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 16.4A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028603-SI7116DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 16.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 10.5A MOSFET Transistor
278-SI7116DN-T1-E3
40V 10.5A MOSFET Transistor 278-SI7116DN-T1-E3
N-CH MOSFET 40V 10.5A 7.8mR TrenchFET PowerPAK Product overview: SI7116DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7116DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 10.5A 7.8mR TrenchFET PowerPAK Product overview: SI7116DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7116DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7116DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7116DN-T1-E3CT-ND
Single FETs, MOSFETs SI7116DN-T1-E3CT-ND
N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7116DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7116DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7116DN-T1-E3DKR-ND
N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7116DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7116DN-T1-E3TR-ND
Single FETs, MOSFETs SI7116DN-T1-E3TR-ND
N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 40V 10.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
N Channel Mosfet, 40V, 16.4A, Powerpak; Channel Type Vishay - 27K9995 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 16.4A, Powerpak; Channel Type Vishay
27K9995
N Channel Mosfet, 40V, 16.4A, Powerpak; Channel Type Vishay 27K9995
N CHANNEL MOSFET, 40V, 16.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 16.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7116DN-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI7116DN-T1-E3
40V 10.5A 1.5W 7.8mΩ@10V,16.4A 2.5V@250uA N Channel PowerPAK1212-8 MOSFETs ROHS

40V 10.5A 1.5W 7.8mΩ@10V,16.4A 2.5V@250uA N Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 16.4A 3.8W 7.8mohm @ 10V

MOSFET 40V 16.4A 3.8W 7.8mohm @ 10V

Buy Now Datasheet
Single FETs, MOSFETs - SI7116DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7116DN-T1-E3
Single FETs, MOSFETs SI7116DN-T1-E3
MOSFET N-CH 40V 10.5A PPAK1212-8

MOSFET N-CH 40V 10.5A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7116DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7116DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7116DN-T1-E3
MOSFET N-CH 40V 10.5A PPAK1212-8

MOSFET N-CH 40V 10.5A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028603-SI7116DN-T1-E3 278-SI7116DN-T1-E3 SI7116DN-T1-E3CT-ND 27K9995 SI7116DN-T1-E3 SI7116DN-T1-E3 SI7116DN-T1-E3 SI7116DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7116DN-T1-E3 40V 10.5A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 40V, 16.4A, Powerpak; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data