N-Channel 40V 18.4A (Ta), 65A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 40V 18.4A (Ta), 65A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 40V 18.4A (Ta), 65A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET, N-CH, 40V, 65A, POWERPAK 1212 ROHS COMPLIANT: YES
MOSFET N-CH 40V 18.4A/65A PPAK
MOSFET N-CH 40V 18.4A/65A PPAK
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2282824 | 742-SI7116BDN-T1-GE3TR-ND | 21AJ6871 | SI7116BDN-T1-GE3 | SI7116BDN-T1-GE3 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 65A, Powerpak 1212 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK 1212 | PowerPAK® 1212-8 | TO-3 | PowerPAKR 1212-8 | PowerPAK® 1212-8 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |