Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7115DN-T1-GE3 SI7115DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028602-SI7115DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: SI7115DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86262P; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028602-SI7115DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: SI7115DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86262P; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7115DN-T1-GE3 - 028602-SI7115DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7115DN-T1-GE3
028602-SI7115DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7115DN-T1-GE3 028602-SI7115DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028602-SI7115DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: SI7115DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86262P; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028602-SI7115DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: SI7115DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 8.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1190pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FDMC86262P;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7115DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7115DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7115DN-T1-GE3CT-ND
P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7115DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7115DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7115DN-T1-GE3TR-ND
P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7115DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7115DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7115DN-T1-GE3DKR-ND
P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
-150V 2.3A MOSFET Transistor
278-SI7115DN-T1-GE3
-150V 2.3A MOSFET Transistor 278-SI7115DN-T1-GE3
P-CH MOSFET, -150V, 2.3A, 295mR, SMT Product overview: SI7115DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7115DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -150V, 2.3A, 295mR, SMT Product overview: SI7115DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7115DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.245 Ohm, -10 V, -2 V Rohs Compliant Vishay - 97W2690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.245 Ohm, -10 V, -2 V Rohs Compliant Vishay
97W2690
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.245 Ohm, -10 V, -2 V Rohs Compliant Vishay 97W2690
MOSFET Transistor, P Channel, -8.9 A, -150 V, 0.245 ohm, -10 V, -2 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -8.9 A, -150 V, 0.245 ohm, -10 V, -2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7115DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7115DN-T1-GE3
Single FETs, MOSFETs SI7115DN-T1-GE3
MOSFET P-CH 150V 8.9A PPAK1212-8

MOSFET P-CH 150V 8.9A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7115DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7115DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7115DN-T1-GE3
MOSFET P-CH 150V 8.9A PPAK1212-8

MOSFET P-CH 150V 8.9A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs PowerPAK 1212-8

MOSFET -150V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028602-SI7115DN-T1-GE3 SI7115DN-T1-GE3CT-ND 278-SI7115DN-T1-GE3 97W2690 SI7115DN-T1-GE3 SI7115DN-T1-GE3 SI7115DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7115DN-T1-GE3 Single FETs, MOSFETs -150V 2.3A MOSFET Transistor Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.245 Ohm, -10 V, -2 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 150 volts 150 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data