Transistor Polarity:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:8.9A; On Resistance Rds(on):0.245ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 30AC0182 |
| Product Name | Transistor Polarity Vishay |
| Transistor Type | Transistor Polarity Vishay |