Vishay Precision Group Single FETs, MOSFETs SI7114DN-T1-E3

Description
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7114DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7114DN-T1-E3TR-ND
Single FETs, MOSFETs SI7114DN-T1-E3TR-ND
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7114DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7114DN-T1-E3CT-ND
Single FETs, MOSFETs SI7114DN-T1-E3CT-ND
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7114DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7114DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7114DN-T1-E3DKR-ND
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
SMD 30V 11.7A MOSFET Transistor
278-SI7114DN-T1-E3
SMD 30V 11.7A MOSFET Transistor 278-SI7114DN-T1-E3
N-Ch MOSFET, 30V, 7.5mR, 11.7A, Surface Mount Product overview: SI7114DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 11.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 11.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-E3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 7.5mR, 11.7A, Surface Mount Product overview: SI7114DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 11.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 11.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-E3 - 028601-SI7114DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-E3
028601-SI7114DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-E3 028601-SI7114DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028601-SI7114DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 18.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028601-SI7114DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 18.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7114DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7114DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7114DN-T1-E3
MOSFET N-CH 30V 11.7A PPAK1212-8

MOSFET N-CH 30V 11.7A PPAK1212-8

Supplier's Site
N Channel Mosfet, 30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay - 51K6982 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay
51K6982
N Channel Mosfet, 30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay 51K6982
N CHANNEL MOSFET, 30V, 11.7A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 11.7A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7114DN-T1-E3TR-ND 278-SI7114DN-T1-E3 028601-SI7114DN-T1-E3 SI7114DN-T1-E3 51K6982
Product Name Single FETs, MOSFETs SMD 30V 11.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details