Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-GE3 SI7113DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028599-SI7113DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7113DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1480pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86139P; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028599-SI7113DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7113DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1480pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86139P; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-GE3 - 028599-SI7113DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-GE3
028599-SI7113DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-GE3 028599-SI7113DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028599-SI7113DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7113DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1480pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86139P; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028599-SI7113DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: Si7113DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13.2A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1480pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FDMC86139P;
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7113DN-T1-GE3CT-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7113DN-T1-GE3TR-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7113DN-T1-GE3DKR-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
100V 3.5A MOSFET Transistor
278-SI7113DN-T1-GE3
100V 3.5A MOSFET Transistor 278-SI7113DN-T1-GE3
P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 13.2A, 150Deg C, 52W; Channel Type Vishay - 97W2688 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 13.2A, 150Deg C, 52W; Channel Type Vishay
97W2688
Mosfet, P-Ch, 100V, 13.2A, 150Deg C, 52W; Channel Type Vishay 97W2688
MOSFET, P-CH, 100V, 13.2A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 13.2A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -100V, -13.2A, Powerpak 1212-8; Transistor Polarity Vishay - 69W7263 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -13.2A, Powerpak 1212-8; Transistor Polarity Vishay
69W7263
Mosfet, P Channel, -100V, -13.2A, Powerpak 1212-8; Transistor Polarity Vishay 69W7263
MOSFET, P CHANNEL, -100V, -13.2A, POWERPAK 1212-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; On Resistance Rds(on):0.119ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -13.2A, POWERPAK 1212-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; On Resistance Rds(on):0.119ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7113DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7113DN-T1-GE3
Single FETs, MOSFETs SI7113DN-T1-GE3
MOSFET P-CH 100V 13.2A PPAK

MOSFET P-CH 100V 13.2A PPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7113DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7113DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7113DN-T1-GE3
MOSFET P-CH 100V 13.2A PPAK

MOSFET P-CH 100V 13.2A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028599-SI7113DN-T1-GE3 SI7113DN-T1-GE3CT-ND 278-SI7113DN-T1-GE3 97W2688 69W7263 SI7113DN-T1-GE3 SI7113DN-T1-GE3 SI7113DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-GE3 Single FETs, MOSFETs 100V 3.5A MOSFET Transistor Mosfet, P-Ch, 100V, 13.2A, 150Deg C, 52W; Channel Type Vishay Mosfet, P Channel, -100V, -13.2A, Powerpak 1212-8; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers