Vishay Intertechnology, Inc. 100V 3.5A MOSFET Transistor SI7113DN-T1-E3

Description
P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI7113DN-T1-E3 is a P-Channel MOSFET designed for RF applications, featuring a maximum drain-source voltage (V_DS) of 100V and a continuous drain current (I_D) of 13.2A at a case temperature of 25°C. It has a low on-state resistance (R_DS(on)) of 134 mΩ at a gate-source voltage (V_GS) of -10V and a drain current of -4A. The device operates within a temperature range of -50°C to 150°C and has a maximum power dissipation of 52W at a case temperature of 25°C. The MOSFET is packaged in a PowerPAK 1212-8 format, which offers low thermal resistance and a compact size. It has a maximum gate-source voltage of ±20V and a total gate charge (Q_g) of 55nC at 10V. The device is halogen-free and compliant with RoHS standards. It is suitable for applications such as active clamp in intermediate DC/DC power supplies. The part is actively produced and has a balanced supply and demand status in the market.

Datasheet Summary
Powered by GS/AI

The SI7113DN-T1-E3 is a P-Channel MOSFET designed for RF applications, featuring a maximum drain-source voltage (V_DS) of 100V and a continuous drain current (I_D) of 13.2A at a case temperature of 25°C. It has a low on-state resistance (R_DS(on)) of 134 mΩ at a gate-source voltage (V_GS) of -10V and a drain current of -4A. The device operates within a temperature range of -50°C to 150°C and has a maximum power dissipation of 52W at a case temperature of 25°C. The MOSFET is packaged in a PowerPAK 1212-8 format, which offers low thermal resistance and a compact size. It has a maximum gate-source voltage of ±20V and a total gate charge (Q_g) of 55nC at 10V. The device is halogen-free and compliant with RoHS standards. It is suitable for applications such as active clamp in intermediate DC/DC power supplies. The part is actively produced and has a balanced supply and demand status in the market.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.5A MOSFET Transistor
278-SI7113DN-T1-E3
100V 3.5A MOSFET Transistor 278-SI7113DN-T1-E3
P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V 3.5A 134mR SMT PowerPAK Product overview: SI7113DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-E3 - 028598-SI7113DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-E3
028598-SI7113DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-E3 028598-SI7113DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028598-SI7113DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7113DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1480pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDMC86139P; Introduction Date: October 25, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028598-SI7113DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: Si7113DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13.2A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1480pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 134 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FDMC86139P;
Introduction Date: October 25, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7113DN-T1-E3DKR-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-E3CT-ND
Single FETs, MOSFETs SI7113DN-T1-E3CT-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113DN-T1-E3TR-ND
Single FETs, MOSFETs SI7113DN-T1-E3TR-ND
P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 13.2A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7113DN-T1-E3
Single FETs, MOSFETs SI7113DN-T1-E3
MOSFET P-CH 100V 13.2A PPAK

MOSFET P-CH 100V 13.2A PPAK

Supplier's Site Datasheet
P Channel Mosfet, -100V, 13.2A, Powerpak, Full Reel; Channel Type Vishay - 22M8861 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 13.2A, Powerpak, Full Reel; Channel Type Vishay
22M8861
P Channel Mosfet, -100V, 13.2A, Powerpak, Full Reel; Channel Type Vishay 22M8861
P CHANNEL MOSFET, -100V, 13.2A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.7W RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 13.2A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.7W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7113DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7113DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7113DN-T1-E3
MOSFET P-CH 100V 13.2A PPAK

MOSFET P-CH 100V 13.2A PPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7113DN-T1-E3 028598-SI7113DN-T1-E3 SI7113DN-T1-E3DKR-ND SI7113DN-T1-E3 22M8861 SI7113DN-T1-E3 SI7113DN-T1-E3
Product Name 100V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113DN-T1-E3 Single FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -100V, 13.2A, Powerpak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 52000 milliwatts 3700 to 52000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data