Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-E3 SI7112DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028597-SI7112DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Alternative Parts (Cross-Reference): RQ3E100MNTB1; RQ3E100MNTB; STL12N3LLH5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028597-SI7112DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Alternative Parts (Cross-Reference): RQ3E100MNTB1; RQ3E100MNTB; STL12N3LLH5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-E3 - 028597-SI7112DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-E3
028597-SI7112DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-E3 028597-SI7112DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028597-SI7112DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Alternative Parts (Cross-Reference): RQ3E100MNTB1; RQ3E100MNTB; STL12N3LLH5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028597-SI7112DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.3A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 2610pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V
Alternative Parts (Cross-Reference): RQ3E100MNTB1; RQ3E100MNTB; STL12N3LLH5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-E3TR-ND
Single FETs, MOSFETs SI7112DN-T1-E3TR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7112DN-T1-E3DKR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-E3CT-ND
Single FETs, MOSFETs SI7112DN-T1-E3CT-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 11.3A MOSFET Transistor
278-SI7112DN-T1-E3
30V 11.3A MOSFET Transistor 278-SI7112DN-T1-E3
30V 11.3A N-CH MOSFET, 7.5mR Rds On, SMT Product overview: SI7112DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7112DN-T1-E3 can be used for catalog matching and distributor lookup.

30V 11.3A N-CH MOSFET, 7.5mR Rds On, SMT Product overview: SI7112DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7112DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7112DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7112DN-T1-E3
Single FETs, MOSFETs SI7112DN-T1-E3
MOSFET N-CH 30V 11.3A PPAK1212-8

MOSFET N-CH 30V 11.3A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7112DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7112DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7112DN-T1-E3
MOSFET N-CH 30V 11.3A PPAK1212-8

MOSFET N-CH 30V 11.3A PPAK1212-8

Supplier's Site
N Ch Mosfet, 30V, 17.8A, Powerpak, Full Reel; Channel Type Vishay - 51K6981 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 30V, 17.8A, Powerpak, Full Reel; Channel Type Vishay
51K6981
N Ch Mosfet, 30V, 17.8A, Powerpak, Full Reel; Channel Type Vishay 51K6981
N CH MOSFET, 30V, 17.8A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:1.5W RoHS Compliant: Yes

N CH MOSFET, 30V, 17.8A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212; Channel Type Vishay - 18X0019 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212; Channel Type Vishay
18X0019
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212; Channel Type Vishay 18X0019
MOSFET, N CHANNEL, 30V, 11.3A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 11.3A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 17.8A 3.8W 7.5mohm @ 10V

MOSFET 30V 17.8A 3.8W 7.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028597-SI7112DN-T1-E3 SI7112DN-T1-E3TR-ND 278-SI7112DN-T1-E3 SI7112DN-T1-E3 SI7112DN-T1-E3 51K6981 18X0019 SI7112DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-E3 Single FETs, MOSFETs 30V 11.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Ch Mosfet, 30V, 17.8A, Powerpak, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 11.3A, Powerpak 1212; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -50 to 150 C (-58 to 302 F) -55 C (-67 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data