Vishay Intertechnology, Inc. 20V 13.5A MOSFET Transistor SI7110DN-T1-GE3

Description
20V 13.5A N-CH MOSFET, 5.3mR Rds On, 8-Pin PowerPAK Product overview: SI7110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 13.5A N-CH MOSFET, 5.3mR Rds On, 8-Pin PowerPAK Product overview: SI7110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 13.5A MOSFET Transistor
278-SI7110DN-T1-GE3
20V 13.5A MOSFET Transistor 278-SI7110DN-T1-GE3
20V 13.5A N-CH MOSFET, 5.3mR Rds On, 8-Pin PowerPAK Product overview: SI7110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-GE3 can be used for catalog matching and distributor lookup.

20V 13.5A N-CH MOSFET, 5.3mR Rds On, 8-Pin PowerPAK Product overview: SI7110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-GE3 - 097082-SI7110DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-GE3
097082-SI7110DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-GE3 097082-SI7110DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 097082-SI7110DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 21.1A, 10V Alternative Parts (Cross-Reference): SiSH110DN-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097082-SI7110DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 13.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 21.1A, 10V
Alternative Parts (Cross-Reference): SiSH110DN-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7110DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7110DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI7110DN-T1-GE3CT-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7110DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7110DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI7110DN-T1-GE3DKR-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7110DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7110DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI7110DN-T1-GE3TR-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7110DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7110DN-T1-GE3
Single FETs, MOSFETs SI7110DN-T1-GE3
MOSFET N-CH 20V 13.5A PPAK1212-8

MOSFET N-CH 20V 13.5A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 21.1A 3.8W 5.3mohm @ 10V

MOSFET 20V 21.1A 3.8W 5.3mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7110DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7110DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7110DN-T1-GE3
MOSFET N-CH 20V 13.5A PPAK1212-8

MOSFET N-CH 20V 13.5A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7110DN-T1-GE3 097082-SI7110DN-T1-GE3 742-SI7110DN-T1-GE3CT-ND SI7110DN-T1-GE3 SI7110DN-T1-GE3 SI7110DN-T1-GE3
Product Name 20V 13.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data