Vishay Precision Group Single FETs, MOSFETs SI7110DN-T1-E3

Description
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7110DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7110DN-T1-E3TR-ND
Single FETs, MOSFETs SI7110DN-T1-E3TR-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7110DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7110DN-T1-E3CT-ND
Single FETs, MOSFETs SI7110DN-T1-E3CT-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7110DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7110DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7110DN-T1-E3DKR-ND
N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 13.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-E3 - 028596-SI7110DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-E3
028596-SI7110DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-E3 028596-SI7110DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028596-SI7110DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 21.1A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028596-SI7110DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 13.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 21.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 13.5A MOSFET Transistor
278-SI7110DN-T1-E3
20V 13.5A MOSFET Transistor 278-SI7110DN-T1-E3
N-CH MOSFET 20V 13.5A 5.3mR TrenchFET® PowerPAK Product overview: SI7110DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 13.5A 5.3mR TrenchFET® PowerPAK Product overview: SI7110DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7110DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 21.1V, 20A, Powerpak; Channel Type Vishay - 51K6980 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 21.1V, 20A, Powerpak; Channel Type Vishay
51K6980
N Channel Mosfet, 21.1V, 20A, Powerpak; Channel Type Vishay 51K6980
N CHANNEL MOSFET, 21.1V, 20A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:21.1V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 21.1V, 20A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:21.1V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 20V 13.5A 1212-8 - 880-SI7110DN-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 13.5A 1212-8
880-SI7110DN-T1-E3
MOSFET N-CH 20V 13.5A 1212-8 880-SI7110DN-T1-E3
MOSFET N-CH 20V 13.5A 1212-8

MOSFET N-CH 20V 13.5A 1212-8

Supplier's Site
Single FETs, MOSFETs - SI7110DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7110DN-T1-E3
Single FETs, MOSFETs SI7110DN-T1-E3
MOSFET N-CH 20V 13.5A PPAK1212-8

MOSFET N-CH 20V 13.5A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 21.1A 0.0053Ohm

MOSFET 20V 21.1A 0.0053Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7110DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7110DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7110DN-T1-E3
MOSFET N-CH 20V 13.5A PPAK1212-8

MOSFET N-CH 20V 13.5A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7110DN-T1-E3TR-ND 028596-SI7110DN-T1-E3 278-SI7110DN-T1-E3 51K6980 880-SI7110DN-T1-E3 SI7110DN-T1-E3 SI7110DN-T1-E3 SI7110DN-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7110DN-T1-E3 20V 13.5A MOSFET Transistor N Channel Mosfet, 21.1V, 20A, Powerpak; Channel Type Vishay MOSFET N-CH 20V 13.5A 1212-8 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
V(BR)DSS 20 volts 20 volts 20 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data