Vishay Precision Group Single FETs, MOSFETs SI7108DN-T1-GE3

Description
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7108DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7108DN-T1-GE3TR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7108DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7108DN-T1-GE3CT-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7108DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7108DN-T1-GE3DKR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
SMD 20V 14A SOT23 MOSFET Transistor
278-SI7108DN-T1-GE3
SMD 20V 14A SOT23 MOSFET Transistor 278-SI7108DN-T1-GE3
20V 14A N-CH MOSFET 4.9mR SOT23-3 Surface Mount Product overview: SI7108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-GE3 can be used for catalog matching and distributor lookup.

20V 14A N-CH MOSFET 4.9mR SOT23-3 Surface Mount Product overview: SI7108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-GE3 - 028595-SI7108DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-GE3
028595-SI7108DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-GE3 028595-SI7108DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028595-SI7108DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 30nC @ 4.5V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): AOL1404; Si7108DN-T1-E3; SI7108DN-T1-GE3; SI7108DN-T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028595-SI7108DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): AOL1404; Si7108DN-T1-E3; SI7108DN-T1-GE3; SI7108DN-T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 22A 3.8W 4.9mohm @ 10V

MOSFET 20V 22A 3.8W 4.9mohm @ 10V

Buy Now Datasheet
Single FETs, MOSFETs - SI7108DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7108DN-T1-GE3
Single FETs, MOSFETs SI7108DN-T1-GE3
MOSFET N-CH 20V 14A PPAK1212-8

MOSFET N-CH 20V 14A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7108DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7108DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7108DN-T1-GE3
MOSFET N-CH 20V 14A PPAK1212-8

MOSFET N-CH 20V 14A PPAK1212-8

Supplier's Site
Mosfet, N Ch, 20V, 14A, Powerpak 1212; Transistor Polarity Vishay - 97W2686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 14A, Powerpak 1212; Transistor Polarity Vishay
97W2686
Mosfet, N Ch, 20V, 14A, Powerpak 1212; Transistor Polarity Vishay 97W2686
MOSFET, N CH, 20V, 14A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N CH, 20V, 14A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7108DN-T1-GE3TR-ND 278-SI7108DN-T1-GE3 028595-SI7108DN-T1-GE3 SI7108DN-T1-GE3 SI7108DN-T1-GE3 SI7108DN-T1-GE3 97W2686
Product Name Single FETs, MOSFETs SMD 20V 14A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-GE3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 20V, 14A, Powerpak 1212; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 Surface Mount TO-3
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

100V 180A MOSFET Transistor - 278-AUIRFS4010TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers