Vishay Precision Group SMD 20V 14A MOSFET Transistor SI7108DN-T1-E3

Description
N-CH MOSFET 20V 14A 4.9mR Surface Mount Product overview: SI7108DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 20V 14A 4.9mR Surface Mount Product overview: SI7108DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 14A MOSFET Transistor
278-SI7108DN-T1-E3
SMD 20V 14A MOSFET Transistor 278-SI7108DN-T1-E3
N-CH MOSFET 20V 14A 4.9mR Surface Mount Product overview: SI7108DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 14A 4.9mR Surface Mount Product overview: SI7108DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7108DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7108DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-E3TR-ND
Single FETs, MOSFETs SI7108DN-T1-E3TR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7108DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-E3CT-ND
Single FETs, MOSFETs SI7108DN-T1-E3CT-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7108DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7108DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7108DN-T1-E3DKR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-E3 - 028594-SI7108DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-E3
028594-SI7108DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-E3 028594-SI7108DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028594-SI7108DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 30nC @ 4.5V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): AOL1404; SI7108DN-T1-GE3; SI7108DN-T1; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028594-SI7108DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): AOL1404; SI7108DN-T1-GE3; SI7108DN-T1;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 20V, 22A Powerpak; Channel Type Vishay - 51K6979 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 22A Powerpak; Channel Type Vishay
51K6979
N Channel Mosfet, 20V, 22A Powerpak; Channel Type Vishay 51K6979
N CHANNEL MOSFET, 20V, 22A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 22A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 22A Powerpak, Full Reel; Channel Type Vishay - 85W3218 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 22A Powerpak, Full Reel; Channel Type Vishay
85W3218
N Channel Mosfet, 20V, 22A Powerpak, Full Reel; Channel Type Vishay 85W3218
N CHANNEL MOSFET, 20V, 22A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 22A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 22A 0.0049Ohm

MOSFET 20V 22A 0.0049Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7108DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7108DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7108DN-T1-E3
MOSFET N-CH 20V 14A PPAK1212-8

MOSFET N-CH 20V 14A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7108DN-T1-E3 SI7108DN-T1-E3TR-ND 028594-SI7108DN-T1-E3 51K6979 SI7108DN-T1-E3 SI7108DN-T1-E3
Product Name SMD 20V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7108DN-T1-E3 N Channel Mosfet, 20V, 22A Powerpak; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3504-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers