Vishay Precision Group SMD 20V 12.5A MOSFET Transistor SI7106DN-T1-E3

Description
20V 12.5A N-CH MOSFET 6.2mR Rds On, Surface Mount Product overview: SI7106DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7106DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 12.5A N-CH MOSFET 6.2mR Rds On, Surface Mount Product overview: SI7106DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7106DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 12.5A MOSFET Transistor
278-SI7106DN-T1-E3
SMD 20V 12.5A MOSFET Transistor 278-SI7106DN-T1-E3
20V 12.5A N-CH MOSFET 6.2mR Rds On, Surface Mount Product overview: SI7106DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7106DN-T1-E3 can be used for catalog matching and distributor lookup.

20V 12.5A N-CH MOSFET 6.2mR Rds On, Surface Mount Product overview: SI7106DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7106DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7106DN-T1-E3 - 028592-SI7106DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7106DN-T1-E3
028592-SI7106DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7106DN-T1-E3 028592-SI7106DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028592-SI7106DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 19.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028592-SI7106DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 19.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7106DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7106DN-T1-E3TR-ND
Single FETs, MOSFETs SI7106DN-T1-E3TR-ND
N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7106DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7106DN-T1-E3CT-ND
Single FETs, MOSFETs SI7106DN-T1-E3CT-ND
N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7106DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7106DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7106DN-T1-E3DKR-ND
N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 20V 12.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
N Channel Mosfet, 20V, 19.5A, Powerpak; Channel Type Vishay - 51K6978 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 19.5A, Powerpak; Channel Type Vishay
51K6978
N Channel Mosfet, 20V, 19.5A, Powerpak; Channel Type Vishay 51K6978
N CHANNEL MOSFET, 20V, 19.5A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:19.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 19.5A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:19.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7106DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7106DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7106DN-T1-E3
MOSFET N-CH 20V 12.5A PPAK1212-8

MOSFET N-CH 20V 12.5A PPAK1212-8

Supplier's Site
MOSFET N-CH 20V 12.5A 1212-8 - 880-SI7106DN-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 12.5A 1212-8
880-SI7106DN-T1-E3
MOSFET N-CH 20V 12.5A 1212-8 880-SI7106DN-T1-E3
MOSFET N-CH 20V 12.5A 1212-8

MOSFET N-CH 20V 12.5A 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7106DN-T1-E3 028592-SI7106DN-T1-E3 SI7106DN-T1-E3TR-ND 51K6978 SI7106DN-T1-E3 880-SI7106DN-T1-E3
Product Name SMD 20V 12.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7106DN-T1-E3 Single FETs, MOSFETs N Channel Mosfet, 20V, 19.5A, Powerpak; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 12.5A 1212-8
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
 - AUIRFN8458TR - Rochester Electronics
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers