Manufacturer: Vishay
Win Source Part Number: 933640-SI7104DN-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7104
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
N-Channel 12V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET 12V 35A 52W 3.7mohm @ 4.5V Product overview: SI7104DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A, 52W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, 52W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7104DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 12V 35A PPAK 1212-8
MOSFET 12V 35A 52W 3.7mohm @ 4.5V
MOSFET N-CH 12V 35A PPAK 1212-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933640-SI7104DN-T1-GE3 | SI7104DN-T1-GE3-ND | 278-SI7104DN-T1-GE3 | SI7104DN-T1-GE3 | SI7104DN-T1-GE3 | SI7104DN-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7104DN-T1-GE3 | Single FETs, MOSFETs | 12V 35A 52W MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; PowerPAK® 1212-8 | PowerPAK® 1212-8 | PowerPAKR 1212-8 | PowerPAK® 1212-8 | ||
| PD | 52000 milliwatts | 3800 milliwatts |