Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7102DN-T1-GE3 SI7102DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064545-SI7102DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 8V Max Input Capacitance: 3720pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 15A, 4.5V Alternative Parts (Cross-Reference): SI7102DN-T1-E3; STL100N1VH5; SI7102DN-T1-GE3; SiSH410DN-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064545-SI7102DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 8V Max Input Capacitance: 3720pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 15A, 4.5V Alternative Parts (Cross-Reference): SI7102DN-T1-E3; STL100N1VH5; SI7102DN-T1-GE3; SiSH410DN-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7102DN-T1-GE3 - 064545-SI7102DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7102DN-T1-GE3
064545-SI7102DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7102DN-T1-GE3 064545-SI7102DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064545-SI7102DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 8V Max Input Capacitance: 3720pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 15A, 4.5V Alternative Parts (Cross-Reference): SI7102DN-T1-E3; STL100N1VH5; SI7102DN-T1-GE3; SiSH410DN-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064545-SI7102DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 110nC @ 8V
Max Input Capacitance: 3720pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 15A, 4.5V
Alternative Parts (Cross-Reference): SI7102DN-T1-E3; STL100N1VH5; SI7102DN-T1-GE3; SiSH410DN-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
12V 35A MOSFET Transistor
278-SI7102DN-T1-GE3
12V 35A MOSFET Transistor 278-SI7102DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SI7102DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7102DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SI7102DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7102DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7102DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7102DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7102DN-T1-GE3TR-ND
N-Channel 12V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 12V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFET N-CH 12V 35A 1212-8 - 880-SI7102DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 12V 35A 1212-8
880-SI7102DN-T1-GE3
MOSFET N-CH 12V 35A 1212-8 880-SI7102DN-T1-GE3
MOSFET N-CH 12V 35A 1212-8

MOSFET N-CH 12V 35A 1212-8

Supplier's Site
Mosfet, N Channel, 12V, 35A, Powerpak 1212-8; Channel Type Vishay - 05W6953 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 12V, 35A, Powerpak 1212-8; Channel Type Vishay
05W6953
Mosfet, N Channel, 12V, 35A, Powerpak 1212-8; Channel Type Vishay 05W6953
MOSFET, N CHANNEL, 12V, 35A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:52W; Product Range:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 12V, 35A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:52W; Product Range:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7102DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7102DN-T1-GE3
Single FETs, MOSFETs SI7102DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8

MOSFET N-CH 12V 35A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7102DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7102DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7102DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8

MOSFET N-CH 12V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 064545-SI7102DN-T1-GE3 278-SI7102DN-T1-GE3 SI7102DN-T1-GE3TR-ND 880-SI7102DN-T1-GE3 05W6953 SI7102DN-T1-GE3 SI7102DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7102DN-T1-GE3 12V 35A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 12V 35A 1212-8 Mosfet, N Channel, 12V, 35A, Powerpak 1212-8; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 12 volts 12 volts 12 volts
PD 3800 to 52000 milliwatts 3800 milliwatts 3800 milliwatts 52000 milliwatts 3800 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type SOT3; PowerPAK 1212-8 Tape & Reel (TR) PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data