Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6983DQ-T1-GE3

Description
MOSFET 2P-CH 20V 4.6A 8TSSOP
Description
MOSFET 2P-CH 20V 4.6A 8TSSOP

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6983DQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6983DQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6983DQ-T1-GE3
MOSFET 2P-CH 20V 4.6A 8TSSOP

MOSFET 2P-CH 20V 4.6A 8TSSOP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number SI6983DQ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details