Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6981DQ-T1-GE3 SI6981DQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096123-SI6981DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si6981DQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 900mV @ 300μA Max Gate Charge: 25nC @ 4.5V Maximum Rds On at Id,Vgs: 31 mOhm @ 4.8A, 4.5V Alternative Parts (Cross-Reference): AO8801A; TSM6981DCA RV; AO8801; TSM6981DCA RVG; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096123-SI6981DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si6981DQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 900mV @ 300μA Max Gate Charge: 25nC @ 4.5V Maximum Rds On at Id,Vgs: 31 mOhm @ 4.8A, 4.5V Alternative Parts (Cross-Reference): AO8801A; TSM6981DCA RV; AO8801; TSM6981DCA RVG; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6981DQ-T1-GE3 - 1096123-SI6981DQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6981DQ-T1-GE3
1096123-SI6981DQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6981DQ-T1-GE3 1096123-SI6981DQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096123-SI6981DQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si6981DQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 900mV @ 300μA Max Gate Charge: 25nC @ 4.5V Maximum Rds On at Id,Vgs: 31 mOhm @ 4.8A, 4.5V Alternative Parts (Cross-Reference): AO8801A; TSM6981DCA RV; AO8801; TSM6981DCA RVG; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096123-SI6981DQ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si6981DQ
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A
Gate-Source Threshold Voltage: 900mV @ 300μA
Max Gate Charge: 25nC @ 4.5V
Maximum Rds On at Id,Vgs: 31 mOhm @ 4.8A, 4.5V
Alternative Parts (Cross-Reference): AO8801A; TSM6981DCA RV; AO8801; TSM6981DCA RVG;
Introduction Date: May 22, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
20V 4.1A MOSFET Transistor
289-SI6981DQ-T1-GE3
20V 4.1A MOSFET Transistor 289-SI6981DQ-T1-GE3
MOSFET 2P-CH 20V 4.1A 8TSSOP Product overview: SI6981DQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6981DQ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.1A 8TSSOP Product overview: SI6981DQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6981DQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - SI6981DQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6981DQ-T1-GE3
FET, MOSFET Arrays SI6981DQ-T1-GE3
MOSFET 2P-CH 20V 4.1A 8-TSSOP

MOSFET 2P-CH 20V 4.1A 8-TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6981DQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6981DQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6981DQ-T1-GE3
MOSFET 2P-CH 20V 4.1A 8TSSOP

MOSFET 2P-CH 20V 4.1A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096123-SI6981DQ-T1-GE3 289-SI6981DQ-T1-GE3 SI6981DQ-T1-GE3 SI6981DQ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6981DQ-T1-GE3 20V 4.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 830 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details