Manufacturer: Vishay
Win Source Part Number: 1096121-SI6973DQ-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 30nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1096121-SI6973DQ-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6973DQ-T1-GE3 |
| Polarity | P-Channel |
| V(BR)DSS | 20 volts |
| PD | 830 milliwatts |