Manufacturer: Vishay
Win Source Part Number: 099058-SI6969DQ-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 12V
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 40nC @ 4.5V
Maximum Rds On at Id,Vgs: 34 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 8TSSOP Product overview: SI6969DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6969DQ-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 12V 8TSSOP
MOSFET 2P-CH 12V 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 099058-SI6969DQ-T1-E3 | 289-SI6969DQ-T1-E3 | 880-SI6969DQ-T1-E3 | SI6969DQ-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6969DQ-T1-E3 | 12V MOSFET Transistor | MOSFET 2P-CH 12V 8TSSOP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 12 volts | |||
| PD | 1100 milliwatts | 1100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; 8-TSSOP | Tape & Reel (TR) |