MOSFET 2P-CH 12V 4A 8TSSOP Product overview: SI6969BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6969BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 131203-SI6969BDQ-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 25nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 12V 4A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI6969BDQ-T1-E3 | 131203-SI6969BDQ-T1-E3 | SI6969BDQ-T1-E3 |
| Product Name | 12V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6969BDQ-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; 8-TSSOP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |