Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968DQT1 SI6968DQT1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978329-SI6968DQT1 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 48 ns Fall Time: 48 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6.4 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978329-SI6968DQT1 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 48 ns Fall Time: 48 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6.4 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968DQT1 - 978329-SI6968DQT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968DQT1
978329-SI6968DQT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968DQT1 978329-SI6968DQT1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978329-SI6968DQT1 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 48 ns Fall Time: 48 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6.4 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978329-SI6968DQT1
Mounting: SMD (SMT)
Power Dissipation: 1.5 W
Rise Time: 48 ns
Fall Time: 48 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Continuous Drain Current (ID): 6.4 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 90 ns
Drain to Source Resistance: 22 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978329-SI6968DQT1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968DQT1
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-5508-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
 - 2EDF7175FXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details