Vishay Precision Group FET, MOSFET Arrays SI6968BEDQ-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI6968BEDQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6968BEDQ-T1-GE3TR-ND
FET, MOSFET Arrays SI6968BEDQ-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI6968BEDQ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6968BEDQ-T1-GE3CT-ND
FET, MOSFET Arrays SI6968BEDQ-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968BEDQ-T1-GE3 - 028590-SI6968BEDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968BEDQ-T1-GE3
028590-SI6968BEDQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968BEDQ-T1-GE3 028590-SI6968BEDQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028590-SI6968BEDQ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Rds On at Id,Vgs: 22 mOhm @ 6.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028590-SI6968BEDQ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 5.2A TSSOP MOSFET Transistor
278-SI6968BEDQ-T1-GE3
20V 5.2A TSSOP MOSFET Transistor 278-SI6968BEDQ-T1-GE3
2-Ch N-Ch JFET, 20V, 5.2A, 22mR RdsOn, TSSOP Product overview: SI6968BEDQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6968BEDQ-T1-GE 3 can be used for catalog matching and distributor lookup.

2-Ch N-Ch JFET, 20V, 5.2A, 22mR RdsOn, TSSOP Product overview: SI6968BEDQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6968BEDQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI6968BEDQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6968BEDQ-T1-GE3
FET, MOSFET Arrays SI6968BEDQ-T1-GE3
MOSFET 2N-CH 20V 5.2A 8-TSSOP

MOSFET 2N-CH 20V 5.2A 8-TSSOP

Supplier's Site Datasheet
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay - 33P5362 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay
33P5362
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay 33P5362
MOSFET, DUAL N CHANNEL, 20V, 5.2A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 5.2A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay - 69W7218 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay
69W7218
Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay 69W7218
MOSFET, DUAL N CHANNEL, 20V, 5.2A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 5.2A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual, N-Ch, 20V, 5.2A, Tssop Rohs Compliant Vishay - 57AJ0455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 5.2A, Tssop Rohs Compliant Vishay
57AJ0455
Mosfet, Dual, N-Ch, 20V, 5.2A, Tssop Rohs Compliant Vishay 57AJ0455
MOSFET, DUAL, N-CH, 20V, 5.2A, TSSOP ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 5.2A, TSSOP ROHS COMPLIANT: YES

Supplier's Site
MOSFET 2N-CH 20V 5.2A 8-TSSOP - 880-SI6968BEDQ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5.2A 8-TSSOP
880-SI6968BEDQ-T1-GE3
MOSFET 2N-CH 20V 5.2A 8-TSSOP 880-SI6968BEDQ-T1-GE3
MOSFET 2N-CH 20V 5.2A 8-TSSOP

MOSFET 2N-CH 20V 5.2A 8-TSSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6968BEDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6968BEDQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6968BEDQ-T1-GE3
MOSFET 2N-CH 20V 5.2A 8TSSOP

MOSFET 2N-CH 20V 5.2A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI6968BEDQ-T1-GE3TR-ND 028590-SI6968BEDQ-T1-GE3 278-SI6968BEDQ-T1-GE3 SI6968BEDQ-T1-GE3 33P5362 57AJ0455 880-SI6968BEDQ-T1-GE3 SI6968BEDQ-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968BEDQ-T1-GE3 20V 5.2A TSSOP MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N Channel, 20V, 5.2A, Tssop-8; Transistor Polarity Vishay Mosfet, Dual, N-Ch, 20V, 5.2A, Tssop Rohs Compliant Vishay MOSFET 2N-CH 20V 5.2A 8-TSSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Drain N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data