Vishay Intertechnology, Inc. FET, MOSFET Arrays SI6966DQ-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 20V 4A 830mW Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4A 830mW Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI6966DQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6966DQ-T1-E3-ND
FET, MOSFET Arrays SI6966DQ-T1-E3-ND
Mosfet Array 2 N-Channel (Dual) 20V 4A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966DQ-T1-E3 - 140529-SI6966DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966DQ-T1-E3
140529-SI6966DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966DQ-T1-E3 140529-SI6966DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 140529-SI6966DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 20nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140529-SI6966DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4A MOSFET Transistor
289-SI6966DQ-T1-E3
20V 4A MOSFET Transistor 289-SI6966DQ-T1-E3
MOSFET 2N-CH 20V 4A 8TSSOP Product overview: SI6966DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6966DQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4A 8TSSOP Product overview: SI6966DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6966DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - SI6966DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6966DQ-T1-E3
FET, MOSFET Arrays SI6966DQ-T1-E3
MOSFET 2N-CH 20V 4A 8TSSOP

MOSFET 2N-CH 20V 4A 8TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6966DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6966DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6966DQ-T1-E3
MOSFET 2N-CH 20V 4A 8TSSOP

MOSFET 2N-CH 20V 4A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI6966DQ-T1-E3-ND 140529-SI6966DQ-T1-E3 289-SI6966DQ-T1-E3 SI6966DQ-T1-E3 SI6966DQ-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966DQ-T1-E3 20V 4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP Tape & Reel (TR) 8-TSSOP (0.173", 4.40mm Width)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 830 milliwatts
Unlock Full Specs
to access all available technical data