Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092926-SI6946DQ-T1
Length: 3 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Height: 1 mm
Weight: 19.986414 mg
Number of Channels: 2
Width: 4.4 mm
Rise Time: 66 ns
Fall Time: 57 ns
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1 W
Turn-On Delay Time: 37 ns
Continuous Drain Current (ID): 2.8 A
Turn-Off Delay Time: 56 ns
Drain to Source Resistance: 80 mΩ
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092926-SI6946DQ-T1 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI6946DQ-T1 |