MOSFET 2P-CH 12V 2.3A 8TSSOP Product overview: SI6943BDQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6943BDQ-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 1096114-SI6943BDQ-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 10nC @ 4.5V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 2.3A 8TSSOP
MOSFET 2P-CH 12V 2.3A 8TSSOP
MOSFET 2P-CH 12V 2.3A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SI6943BDQ-T1-GE3 | 1096114-SI6943BDQ-T1-GE3 | SI6943BDQ-T1-GE3 | SI6943BDQ-T1-GE3 | 880-SI6943BDQ-T1-GE3 |
| Product Name | 12V 2.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6943BDQ-T1-GE3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2P-CH 12V 2.3A 8TSSOP |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 12 volts | 12 volts | 12 volts |