The Si6926AEDQ is a dual N-Channel MOSFET with integrated ESD and gate over-voltage protection, designed for lithium-ion battery pack load switching. It is packaged in a TSSOP-8 case. The device features a drain-source voltage rating of 20 V and a gate-source voltage maximum of ±14 V. Its on-state resistance is 0.030 Ω at 4.5 V gate drive, 0.033 Ω at 3.0 V, and 0.035 Ω at 2.5 V. Continuous drain current is rated at 4.6 A at 25 °C and 3.1 A at 70 °C, with a maximum power dissipation of 1.0 W at 25 °C. The part meets RoHS compliance and is halogen-free.
MOSFET 20V 4.5A 1.0W 30mohm @ 4.5V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI6926AEDQ-T1-GE3 |
| Product Name | MOSFET |