Vishay Precision Group FET, MOSFET Arrays SI6926ADQ-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI6926ADQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6926ADQ-T1-GE3TR-ND
FET, MOSFET Arrays SI6926ADQ-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.1A TSSOP MOSFET Transistor
278-SI6926ADQ-T1-GE3
20V 4.1A TSSOP MOSFET Transistor 278-SI6926ADQ-T1-GE3
2-Ch N-Ch JFET, 20V, 4.1A, 30mR RdsOn, TSSOP Product overview: SI6926ADQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6926ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N-Ch JFET, 20V, 4.1A, 30mR RdsOn, TSSOP Product overview: SI6926ADQ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6926ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-GE3 - 028588-SI6926ADQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-GE3
028588-SI6926ADQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-GE3 028588-SI6926ADQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028588-SI6926ADQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028588-SI6926ADQ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, Dual N Channel, 20V, 4.1A, Tssop-8; Transistor Polarity Vishay - 69W7217 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 4.1A, Tssop-8; Transistor Polarity Vishay
69W7217
Mosfet, Dual N Channel, 20V, 4.1A, Tssop-8; Transistor Polarity Vishay 69W7217
MOSFET, DUAL N CHANNEL, 20V, 4.1A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 4.1A, TSSOP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay - 16P3811 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay
16P3811
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay 16P3811
DUAL N CHANNEL MOSFET, 20V, TSSOP, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, TSSOP, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 4.1 A, 20 V, 0.024 Ohm, 4.5 V, 1 V Rohs Compliant Vishay - 97W2680 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 4.1 A, 20 V, 0.024 Ohm, 4.5 V, 1 V Rohs Compliant Vishay
97W2680
Dual Mosfet, Dual N Channel, 4.1 A, 20 V, 0.024 Ohm, 4.5 V, 1 V Rohs Compliant Vishay 97W2680
Dual MOSFET, Dual N Channel, 4.1 A, 20 V, 0.024 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 4.1 A, 20 V, 0.024 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6926ADQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6926ADQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6926ADQ-T1-GE3
MOSFET 2N-CH 20V 4.1A 8TSSOP

MOSFET 2N-CH 20V 4.1A 8TSSOP

Supplier's Site
FET, MOSFET Arrays - SI6926ADQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6926ADQ-T1-GE3
FET, MOSFET Arrays SI6926ADQ-T1-GE3
MOSFET 2N-CH 20V 4.1A 8-TSSOP

MOSFET 2N-CH 20V 4.1A 8-TSSOP

Supplier's Site Datasheet
MOSFET 20V Vds 8V Vgs TSSOP-8

MOSFET 20V Vds 8V Vgs TSSOP-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI6926ADQ-T1-GE3TR-ND 278-SI6926ADQ-T1-GE3 028588-SI6926ADQ-T1-GE3 69W7217 16P3811 97W2680 SI6926ADQ-T1-GE3 SI6926ADQ-T1-GE3 SI6926ADQ-T1-GE3
Product Name FET, MOSFET Arrays 20V 4.1A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-GE3 Mosfet, Dual N Channel, 20V, 4.1A, Tssop-8; Transistor Polarity Vishay Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay Dual Mosfet, Dual N Channel, 4.1 A, 20 V, 0.024 Ohm, 4.5 V, 1 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP TO-3 TO-3 TO-3 8-TSSOP (0.173", 4.40mm Width)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 830 milliwatts 830 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data