Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-E3 SI6926ADQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064542-SI6926ADQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064542-SI6926ADQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-E3 - 064542-SI6926ADQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-E3
064542-SI6926ADQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-E3 064542-SI6926ADQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 064542-SI6926ADQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064542-SI6926ADQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI6926ADQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6926ADQ-T1-E3TR-ND
FET, MOSFET Arrays SI6926ADQ-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI6926ADQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6926ADQ-T1-E3DKR-ND
FET, MOSFET Arrays SI6926ADQ-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI6926ADQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6926ADQ-T1-E3CT-ND
FET, MOSFET Arrays SI6926ADQ-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.1A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.1A TSSOP MOSFET Transistor
278-SI6926ADQ-T1-E3
20V 4.1A TSSOP MOSFET Transistor 278-SI6926ADQ-T1-E3
2 N-CH MOSFET 20V 4.1A 30mR TSSOP Product overview: SI6926ADQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6926ADQ-T1-E3 can be used for catalog matching and distributor lookup.

2 N-CH MOSFET 20V 4.1A 30mR TSSOP Product overview: SI6926ADQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6926ADQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor Polarity Vishay - 85W2161 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
85W2161
Transistor Polarity Vishay 85W2161
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: No

Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: No

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay - 57J5704 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay
57J5704
Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay 57J5704
DUAL N CHANNEL MOSFET, 20V, TSSOP, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, TSSOP, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI6926ADQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6926ADQ-T1-E3
FET, MOSFET Arrays SI6926ADQ-T1-E3
MOSFET 2N-CH 20V 4.1A 8TSSOP

MOSFET 2N-CH 20V 4.1A 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs TSSOP-8

MOSFET 20V Vds 8V Vgs TSSOP-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6926ADQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6926ADQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6926ADQ-T1-E3
MOSFET 2N-CH 20V 4.1A 8TSSOP

MOSFET 2N-CH 20V 4.1A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 064542-SI6926ADQ-T1-E3 SI6926ADQ-T1-E3TR-ND 278-SI6926ADQ-T1-E3 85W2161 57J5704 SI6926ADQ-T1-E3 SI6926ADQ-T1-E3 SI6926ADQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926ADQ-T1-E3 FET, MOSFET Arrays 20V 4.1A TSSOP MOSFET Transistor Transistor Polarity Vishay Dual N Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 830 milliwatts 830 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-TSSOP "8-TSSOP (0.173"", 4.40mm Width)" TO-3 TO-3 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data