Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ-T1-E3 SI6923DQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978328-SI6923DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Power Dissipation: 1.2 W Number of Channels: 1 Rise Time: 30 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.2 W Turn-On Delay Time: 27 ns Continuous Drain Current (ID): 3.5 A Turn-Off Delay Time: 57 ns Drain to Source Resistance: 50 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978328-SI6923DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Power Dissipation: 1.2 W Number of Channels: 1 Rise Time: 30 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.2 W Turn-On Delay Time: 27 ns Continuous Drain Current (ID): 3.5 A Turn-Off Delay Time: 57 ns Drain to Source Resistance: 50 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ-T1-E3 - 978328-SI6923DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ-T1-E3
978328-SI6923DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ-T1-E3 978328-SI6923DQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978328-SI6923DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Power Dissipation: 1.2 W Number of Channels: 1 Rise Time: 30 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.2 W Turn-On Delay Time: 27 ns Continuous Drain Current (ID): 3.5 A Turn-Off Delay Time: 57 ns Drain to Source Resistance: 50 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978328-SI6923DQ-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -20 V
Power Dissipation: 1.2 W
Number of Channels: 1
Rise Time: 30 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.2 W
Turn-On Delay Time: 27 ns
Continuous Drain Current (ID): 3.5 A
Turn-Off Delay Time: 57 ns
Drain to Source Resistance: 50 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now
Singapore, Singapore
20V 3.5A TSSOP MOSFET Transistor
285-SI6923DQ-T1-E3
20V 3.5A TSSOP MOSFET Transistor 285-SI6923DQ-T1-E3
Trans MOSFET P-CH 20V 3.5A 8-Pin TSSOP T/R Product overview: SI6923DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6923DQ-T1-E3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 3.5A 8-Pin TSSOP T/R Product overview: SI6923DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6923DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978328-SI6923DQ-T1-E3 285-SI6923DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ-T1-E3 20V 3.5A TSSOP MOSFET Transistor
rDS(on) 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

40V 100A MOSFET Transistor - 278-BUK7E2R3-40C,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers