Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6913DQ-T1-E3 SI6913DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1249370-SI6913DQ-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 4.9A Power - Max: 830mW Family Name: Si6913DQ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-TSSOP Drain Source Voltage: 12V Vgs(th) (Maximum) @ Id: 900mV @ 400μA Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 4.5V Rds On (Maximum) @ Id, Vgs: 21 mOhm @ 5.8A, 4.5V Alternative Parts (Cross-Reference): AO8807L; FDW2508PB; FDW2508P; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1249370-SI6913DQ-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 4.9A Power - Max: 830mW Family Name: Si6913DQ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-TSSOP Drain Source Voltage: 12V Vgs(th) (Maximum) @ Id: 900mV @ 400μA Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 4.5V Rds On (Maximum) @ Id, Vgs: 21 mOhm @ 5.8A, 4.5V Alternative Parts (Cross-Reference): AO8807L; FDW2508PB; FDW2508P; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6913DQ-T1-E3 - 1249370-SI6913DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6913DQ-T1-E3
1249370-SI6913DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6913DQ-T1-E3 1249370-SI6913DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1249370-SI6913DQ-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 4.9A Power - Max: 830mW Family Name: Si6913DQ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-TSSOP Drain Source Voltage: 12V Vgs(th) (Maximum) @ Id: 900mV @ 400μA Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 4.5V Rds On (Maximum) @ Id, Vgs: 21 mOhm @ 5.8A, 4.5V Alternative Parts (Cross-Reference): AO8807L; FDW2508PB; FDW2508P; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249370-SI6913DQ-T1-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 4.9A
Power - Max: 830mW
Family Name: Si6913DQ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-TSSOP
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 900mV @ 400μA
Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 4.5V
Rds On (Maximum) @ Id, Vgs: 21 mOhm @ 5.8A, 4.5V
Alternative Parts (Cross-Reference): AO8807L; FDW2508PB; FDW2508P;
Introduction Date: September 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI6913DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6913DQ-T1-E3CT-ND
FET, MOSFET Arrays SI6913DQ-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.9A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 4.9A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI6913DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI6913DQ-T1-E3TR-ND
FET, MOSFET Arrays SI6913DQ-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.9A 830mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 4.9A 830mW Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
12V 4.9A TSSOP MOSFET Transistor
278-SI6913DQ-T1-E3
12V 4.9A TSSOP MOSFET Transistor 278-SI6913DQ-T1-E3
P-CH MOSFET 12V 4.9A 21mR TSSOP 2-CH Product overview: SI6913DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.9A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.9A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6913DQ-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 12V 4.9A 21mR TSSOP 2-CH Product overview: SI6913DQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.9A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.9A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6913DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6913DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6913DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6913DQ-T1-E3
MOSFET 2P-CH 12V 4.9A 8TSSOP

MOSFET 2P-CH 12V 4.9A 8TSSOP

Supplier's Site
FET, MOSFET Arrays - SI6913DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6913DQ-T1-E3
FET, MOSFET Arrays SI6913DQ-T1-E3
MOSFET 2P-CH 12V 4.9A 8TSSOP

MOSFET 2P-CH 12V 4.9A 8TSSOP

Supplier's Site Datasheet
MOSFET 2P-CH 12V 4.9A 8TSSOP - 880-SI6913DQ-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 12V 4.9A 8TSSOP
880-SI6913DQ-T1-E3
MOSFET 2P-CH 12V 4.9A 8TSSOP 880-SI6913DQ-T1-E3
MOSFET 2P-CH 12V 4.9A 8TSSOP

MOSFET 2P-CH 12V 4.9A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1249370-SI6913DQ-T1-E3 SI6913DQ-T1-E3CT-ND 278-SI6913DQ-T1-E3 SI6913DQ-T1-E3 SI6913DQ-T1-E3 880-SI6913DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6913DQ-T1-E3 FET, MOSFET Arrays 12V 4.9A TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET 2P-CH 12V 4.9A 8TSSOP
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
PD 830 milliwatts 830 milliwatts
Unlock Full Specs
to access all available technical data