Vishay Intertechnology, Inc. FET, MOSFET Arrays SI6913DQ-T1-BE3

Description
Mosfet Array 2 P-Channel (Dual) 12V 4.9A (Ta) 830mW (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 4.9A (Ta) 830mW (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI6913DQ-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI6913DQ-T1-BE3TR-ND
FET, MOSFET Arrays 742-SI6913DQ-T1-BE3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.9A (Ta) 830mW (Ta) Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 4.9A (Ta) 830mW (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays Series: TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) Drain to Source Voltage (Vdss): 12V Rds On (Max) @ Id, Vgs: 21mOhm @ 5.8A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 400µA

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays
Series: TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 P-Channel (Dual)
Drain to Source Voltage (Vdss): 12V
Rds On (Max) @ Id, Vgs: 21mOhm @ 5.8A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 400µA

Buy Now Datasheet
Singapore, Singapore
12V TSSOP MOSFET Transistor
2088-SI6913DQ-T1-BE3
12V TSSOP MOSFET Transistor 2088-SI6913DQ-T1-BE3
MOSFETs TSSOP P CHAN 12V Product overview: SI6913DQ-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, TSSOP, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI6913DQ-T1-BE3 can be used for catalog matching and distributor lookup.

MOSFETs TSSOP P CHAN 12V Product overview: SI6913DQ-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, TSSOP, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI6913DQ-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI6913DQ-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI6913DQ-T1-BE3
FET, MOSFET Arrays SI6913DQ-T1-BE3
DUAL P-CHANNEL 12-V (D-S) MOSFET

DUAL P-CHANNEL 12-V (D-S) MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6913DQ-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6913DQ-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6913DQ-T1-BE3
MOSFET 2P-CH 12V 4.9A 8TSSOP

MOSFET 2P-CH 12V 4.9A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI6913DQ-T1-BE3TR-ND 2088-SI6913DQ-T1-BE3 SI6913DQ-T1-BE3 SI6913DQ-T1-BE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products- Transistors -FETs, MOSFETs- FET, MOSFET Arrays 12V TSSOP MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3 Bulk 8-TSSOP (0.173", 4.40mm Width)
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0250 kS
PD 1.14 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products