Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6866BDQ-T1-E3 SI6866BDQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019453-SI6866BDQ-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.2 W Rise Time: 53 ns Fall Time: 53 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 27 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019453-SI6866BDQ-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.2 W Rise Time: 53 ns Fall Time: 53 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 27 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6866BDQ-T1-E3 - 1019453-SI6866BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6866BDQ-T1-E3
1019453-SI6866BDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6866BDQ-T1-E3 1019453-SI6866BDQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019453-SI6866BDQ-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.2 W Rise Time: 53 ns Fall Time: 53 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 27 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019453-SI6866BDQ-T1-E3
Mounting: SMD (SMT)
Power Dissipation: 1.2 W
Rise Time: 53 ns
Fall Time: 53 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Continuous Drain Current (ID): 6 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 30 ns
Drain to Source Resistance: 27 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1019453-SI6866BDQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6866BDQ-T1-E3
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
9 suppliers
MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
MOSFETs - 7816691P - RS Components, Ltd.
Nexperia B.V.
Specs
Package Type SOT23; SOT-23
View Details