Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6820DQ-T1-E3 SI6820DQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988242-SI6820DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.2 W Turn-On Delay Time: 18 ns Continuous Drain Current (ID): 1.9 A Turn-Off Delay Time: 12 ns Drain to Source Resistance: 160 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988242-SI6820DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.2 W Turn-On Delay Time: 18 ns Continuous Drain Current (ID): 1.9 A Turn-Off Delay Time: 12 ns Drain to Source Resistance: 160 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6820DQ-T1-E3 - 988242-SI6820DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6820DQ-T1-E3
988242-SI6820DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6820DQ-T1-E3 988242-SI6820DQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988242-SI6820DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.2 W Turn-On Delay Time: 18 ns Continuous Drain Current (ID): 1.9 A Turn-Off Delay Time: 12 ns Drain to Source Resistance: 160 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988242-SI6820DQ-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Number of Channels: 1
Rise Time: 10 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.2 W
Turn-On Delay Time: 18 ns
Continuous Drain Current (ID): 1.9 A
Turn-Off Delay Time: 12 ns
Drain to Source Resistance: 160 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 988242-SI6820DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6820DQ-T1-E3
Package Type SOT3; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R120M1T - AIMCQ120R120M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details