Vishay Intertechnology, Inc. 30V 3.7A MOSFET Transistor SI6544BDQ-T1-GE3

Description
MOSFET N/P-CH 30V 3.7A 8TSSOP Product overview: SI6544BDQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6544BDQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 3.7A 8TSSOP Product overview: SI6544BDQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6544BDQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.7A MOSFET Transistor
289-SI6544BDQ-T1-GE3
30V 3.7A MOSFET Transistor 289-SI6544BDQ-T1-GE3
MOSFET N/P-CH 30V 3.7A 8TSSOP Product overview: SI6544BDQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6544BDQ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.7A 8TSSOP Product overview: SI6544BDQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6544BDQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6544BDQ-T1-GE3 - 894729-SI6544BDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6544BDQ-T1-GE3
894729-SI6544BDQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6544BDQ-T1-GE3 894729-SI6544BDQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894729-SI6544BDQ-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 30V 3.7A, 3.8A 830mW Surface Mount 8-TSSOP Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI6544 Categories: Discrete Semiconductor Products Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SI6544BDQT1GE3, SI6544BDQ-T1-GE3-ND, SI6544BDQ-T1-GE3CT, SI6544BDQ-T1-GE3TR, SI6544BDQ-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894729-SI6544BDQ-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 3.7A, 3.8A 830mW Surface Mount 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI6544
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SI6544BDQT1GE3, SI6544BDQ-T1-GE3-ND, SI6544BDQ-T1-GE3CT, SI6544BDQ-T1-GE3TR, SI6544BDQ-T1-GE3DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6544BDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6544BDQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6544BDQ-T1-GE3
MOSFET N/P-CH 30V 3.7A 8TSSOP

MOSFET N/P-CH 30V 3.7A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI6544BDQ-T1-GE3 894729-SI6544BDQ-T1-GE3 SI6544BDQ-T1-GE3
Product Name 30V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6544BDQ-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data