P-Channel MOSFET with a 12 V drain-source voltage rating, housed in a TSSOP-8 package. It has a drain-source on-state resistance of 0.011 Ω at VGS = -4.5 V and supports a continuous drain current of up to 7.8 A at TA = 25 °C. The device is RoHS compliant, halogen-free, and meets the thermal and electrical specifications as tested on a 1" x 1" FR4 board. Operating junction temperature range is -55 °C to 150 °C, with a maximum junction-to-ambient thermal resistance of 95 °C/W in steady state.
MOSFET, FULL REEL; Transistor Polarity:Complementa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 65K1943 |
| Product Name | Mosfet, Full Reel; Transistor Polarity Vishay |
| IDSS | 7800 milliamps |