Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6473DQ-T1-E3 SI6473DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096108-SI6473DQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.08W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 70nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 9.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096108-SI6473DQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.08W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 70nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 9.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6473DQ-T1-E3 - 1096108-SI6473DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6473DQ-T1-E3
1096108-SI6473DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6473DQ-T1-E3 1096108-SI6473DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096108-SI6473DQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.08W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 70nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 9.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096108-SI6473DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.08W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 70nC @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 9.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 6.2A MOSFET Transistor
278-SI6473DQ-T1-E3
20V 6.2A MOSFET Transistor 278-SI6473DQ-T1-E3
MOSFET P-CH 20V 6.2A 8TSSOP Product overview: SI6473DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6473DQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 6.2A 8TSSOP Product overview: SI6473DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6473DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6473DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6473DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6473DQ-T1-E3
MOSFET P-CH 20V 6.2A 8TSSOP

MOSFET P-CH 20V 6.2A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096108-SI6473DQ-T1-E3 278-SI6473DQ-T1-E3 SI6473DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6473DQ-T1-E3 20V 6.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 1080 milliwatts 1080 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details