Vishay Intertechnology, Inc. 12V 6.8A TSSOP MOSFET Transistor SI6467BDQ-T1-E3

Description
MOSFET P-CH 12V 6.8A 8-TSSOP Product overview: SI6467BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6467BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 6.8A 8-TSSOP Product overview: SI6467BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6467BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 6.8A TSSOP MOSFET Transistor
278-SI6467BDQ-T1-E3
12V 6.8A TSSOP MOSFET Transistor 278-SI6467BDQ-T1-E3
MOSFET P-CH 12V 6.8A 8-TSSOP Product overview: SI6467BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6467BDQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 6.8A 8-TSSOP Product overview: SI6467BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6467BDQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6467BDQ-T1-E3 - 122194-SI6467BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6467BDQ-T1-E3
122194-SI6467BDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6467BDQ-T1-E3 122194-SI6467BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 122194-SI6467BDQ-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 850mV @ 450μA Max Gate Charge: 70nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 122194-SI6467BDQ-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 850mV @ 450μA
Max Gate Charge: 70nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6467BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6467BDQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6467BDQ-T1-E3
MOSFET P-CH 12V 6.8A 8-TSSOP

MOSFET P-CH 12V 6.8A 8-TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI6467BDQ-T1-E3 122194-SI6467BDQ-T1-E3 SI6467BDQ-T1-E3
Product Name 12V 6.8A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6467BDQ-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; 8-TSSOP
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers