Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092918-SI6466DQ-T1-
Mounting: SMD (SMT)
Power Dissipation: 1.5 W
Rise Time: 30 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 7.8 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 130 ns
Drain to Source Resistance: 14 mΩ
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092918-SI6466DQ-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466DQ-T1-E3 |
| V(BR)DSS | 20 volts |