Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-E3 SI6466ADQ-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794303-SI6466ADQ-T1- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Part Status: Obsolete(EOL) Family Name: Si6466ADQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 8-TSSOP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 450mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 1.05W (Ta) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 8.1A, 4.5V Alternative Parts (Cross-Reference): Si6466DQ-NL; Si6466DQ; Si3460DDV-T1-GE3; Si3460DDV; Introduction Date: May 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794303-SI6466ADQ-T1- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Part Status: Obsolete(EOL) Family Name: Si6466ADQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 8-TSSOP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 450mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 1.05W (Ta) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 8.1A, 4.5V Alternative Parts (Cross-Reference): Si6466DQ-NL; Si6466DQ; Si3460DDV-T1-GE3; Si3460DDV; Introduction Date: May 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-E3 - 794303-SI6466ADQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-E3
794303-SI6466ADQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-E3 794303-SI6466ADQ-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794303-SI6466ADQ-T1- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Part Status: Obsolete(EOL) Family Name: Si6466ADQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 8-TSSOP Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 450mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 1.05W (Ta) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 8.1A, 4.5V Alternative Parts (Cross-Reference): Si6466DQ-NL; Si6466DQ; Si3460DDV-T1-GE3; Si3460DDV; Introduction Date: May 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794303-SI6466ADQ-T1-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta)
Part Status: Obsolete(EOL)
Family Name: Si6466ADQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Manufacturer Package: 8-TSSOP
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 450mV @ 250μA (Minimum)
Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 5V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 1.05W (Ta)
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 8.1A, 4.5V
Alternative Parts (Cross-Reference): Si6466DQ-NL; Si6466DQ; Si3460DDV-T1-GE3; Si3460DDV;
Introduction Date: May 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6466ADQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6466ADQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6466ADQ-T1-E3
MOSFET N-CH 20V 6.8A 8TSSOP

MOSFET N-CH 20V 6.8A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 794303-SI6466ADQ-T1-E3 SI6466ADQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1050 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor - T2G6001528-SG - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details