Vishay Intertechnology, Inc. 60V 2.2A MOSFET Transistor SI6459BDQ-T1-E3

Description
MOSFET P-CH 60V 2.2A 8TSSOP Product overview: SI6459BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6459BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.2A 8TSSOP Product overview: SI6459BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6459BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.2A MOSFET Transistor
278-SI6459BDQ-T1-E3
60V 2.2A MOSFET Transistor 278-SI6459BDQ-T1-E3
MOSFET P-CH 60V 2.2A 8TSSOP Product overview: SI6459BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6459BDQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.2A 8TSSOP Product overview: SI6459BDQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6459BDQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI6459BDQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI6459BDQ-T1-E3TR-ND
Single FETs, MOSFETs SI6459BDQ-T1-E3TR-ND
P-Channel 60V 2.2A (Ta) 1W (Ta) Surface Mount 8-TSSOP

P-Channel 60V 2.2A (Ta) 1W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6459BDQ-T1-E3 - 104274-SI6459BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6459BDQ-T1-E3
104274-SI6459BDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6459BDQ-T1-E3 104274-SI6459BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 104274-SI6459BDQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104274-SI6459BDQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6459BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6459BDQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6459BDQ-T1-E3
MOSFET P-CH 60V 2.2A 8TSSOP

MOSFET P-CH 60V 2.2A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI6459BDQ-T1-E3 SI6459BDQ-T1-E3TR-ND 104274-SI6459BDQ-T1-E3 SI6459BDQ-T1-E3
Product Name 60V 2.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6459BDQ-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data